PennEngineering® Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric SL-M4-1ZI

Description
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Description
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SL™ locknuts are self-clinching fasteners with a deformed-thread locking feature designed to prevent loosening under vibration. They provide a 3-cycle prevailing torque rating and are suitable for use in soft materials with hardnesses up to HRB 80 or HB 150. The fasteners are made from heat-treated carbon steel and feature a thermal oxide finish with light oil. They accept Class 3A/4h metric screws and are rated for service temperatures up to 800°F (426°C), though above 300°F (149°C) the conversion coating may dehydrate. The nylon insert is not used in this type; locking is achieved through thread deformation only.

Datasheet Summary
Powered by GS/AI

SL™ locknuts are self-clinching fasteners with a deformed-thread locking feature designed to prevent loosening under vibration. They provide a 3-cycle prevailing torque rating and are suitable for use in soft materials with hardnesses up to HRB 80 or HB 150. The fasteners are made from heat-treated carbon steel and feature a thermal oxide finish with light oil. They accept Class 3A/4h metric screws and are rated for service temperatures up to 800°F (426°C), though above 300°F (149°C) the conversion coating may dehydrate. The nylon insert is not used in this type; locking is achieved through thread deformation only.

Suppliers

Company
Product
Description
Supplier Links
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric - SL-M4-1ZI - PennEngineering®
Danboro, PA, United States
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric
SL-M4-1ZI
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric SL-M4-1ZI
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements.

  • 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil.
  • Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Supplier's Site Datasheet
Lock Nuts - SL-M4-1ZI - bisco industries
Anaheim, CA, United States
Lock Nuts
SL-M4-1ZI
Lock Nuts SL-M4-1ZI
Lock Nuts

Lock Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number SL-M4-1ZI SL-M4-1ZI
Product Name Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric Lock Nuts
Type Locknut; Other; TRI-DENT® Locking Feature Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - LAC-0440-2MD - bisco industries
Specs
Type Self-Clinching Nut
View Details
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified - SL-032-2ZI - PennEngineering®
Specs
Type Locknut; Other; TRI-DENT® Locking Feature
Size #0; #10
Material Hardened Steel
View Details
2 suppliers
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-632-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #6
Material Stainless Steel
View Details
Clinch Nuts - AS-632-1ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #6; 0.138-32 (#6-32)
View Details