SL locknuts are self-clinching fasteners with a TRI-DENT® deformed-thread locking feature that provides prevailing torque for vibration resistance and 3-cycle locking performance. They are designed for use in materials with hardness up to HRB 80 or HB 150 and maintain fastening strength up to 800°F (426°C). The locknuts are made of heat-treated carbon steel with a thermal oxide finish and light oil coating.
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SL-832-1ZI | SL-832-1ZI |
| Product Name | Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified | Lock Nuts |
| Type | Locknut; Other; TRI-DENT® Locking Feature | Locknut |