PennEngineering® Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified SL-0518-1ZI

Description
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Description
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SL-0518-1ZI is a self-clinching locknut with a TRI-DENT® locking feature, designed to prevent loosening in vibration-prone applications. It has a 5/16-18 thread and is rated for use in materials with a Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. The nut achieves 3-cycle locking performance using steel socket head cap screws of property class 12.9 with a thermal oxide and light oil finish. Mounting dimensions include a minimum sheet thickness of 0.054 in, maximum sheet thickness of 0.056 in, a hole diameter of 0.413 in, a clinch height of 0.500 in, and a minimum distance from the hole centerline to the edge of 0.38 in. The locking feature is a deformed thread design with no nylon or metal distortion, and the fastener maintains strength up to 800 °F (426 °C).

Datasheet Summary
Powered by GS/AI

SL-0518-1ZI is a self-clinching locknut with a TRI-DENT® locking feature, designed to prevent loosening in vibration-prone applications. It has a 5/16-18 thread and is rated for use in materials with a Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. The nut achieves 3-cycle locking performance using steel socket head cap screws of property class 12.9 with a thermal oxide and light oil finish. Mounting dimensions include a minimum sheet thickness of 0.054 in, maximum sheet thickness of 0.056 in, a hole diameter of 0.413 in, a clinch height of 0.500 in, and a minimum distance from the hole centerline to the edge of 0.38 in. The locking feature is a deformed thread design with no nylon or metal distortion, and the fastener maintains strength up to 800 °F (426 °C).

Suppliers

Company
Product
Description
Supplier Links
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified - SL-0518-1ZI - PennEngineering®
Danboro, PA, United States
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified
SL-0518-1ZI
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified SL-0518-1ZI
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements.

  • 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil.
  • Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Supplier's Site Datasheet
Lock Nuts - SL-0518-1ZI - bisco industries
Anaheim, CA, United States
Lock Nuts
SL-0518-1ZI
Lock Nuts SL-0518-1ZI
Lock Nuts

Lock Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number SL-0518-1ZI SL-0518-1ZI
Product Name Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified Lock Nuts
Type Locknut; Other; TRI-DENT® Locking Feature Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts Types H, HN, HNL - Unified - HNL-0420-LZ - PennEngineering®
Specs
Type Nuts Types H, HN, HNL - Unified
Size #4; 1/4"
Material Steel
View Details
2 suppliers
Clinch Nuts - B-032-2ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
Material Steel
View Details
Clinch Nuts - F-0420-2 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
Clinch Nuts - CLS-632-10 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details