PennEngineering® Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric S-M8-2ZI

Description
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Description
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-M8-2ZI self-clinching nut from PennEngineering® is designed for permanent installation in aluminum, steel, or stainless steel sheets. It features a serrated clinching ring that prevents rotation after installation, ensuring a secure fit. This nut type provides load-bearing threads in thin sheets, offering high pushout and torque-out resistance. It is suitable for use in materials with a hardness of HRB 80 or less and HB 150 or less. The installation process involves placing the nut in a properly sized hole and applying a parallel squeezing force to embed it into the sheet material. Custom sizes are available upon request.

Datasheet Summary
Powered by GS/AI

The S-M8-2ZI self-clinching nut from PennEngineering® is designed for permanent installation in aluminum, steel, or stainless steel sheets. It features a serrated clinching ring that prevents rotation after installation, ensuring a secure fit. This nut type provides load-bearing threads in thin sheets, offering high pushout and torque-out resistance. It is suitable for use in materials with a hardness of HRB 80 or less and HB 150 or less. The installation process involves placing the nut in a properly sized hole and applying a parallel squeezing force to embed it into the sheet material. Custom sizes are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric - S-M8-2ZI - PennEngineering®
Danboro, PA, United States
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric
S-M8-2ZI
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric S-M8-2ZI
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Supplier's Site Datasheet
Clinch Nuts - S-M8-2ZI - bisco industries
Anaheim, CA, United States
Clinch Nuts
S-M8-2ZI
Clinch Nuts S-M8-2ZI
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number S-M8-2ZI S-M8-2ZI
Product Name Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric Clinch Nuts
Type Self-Clinching Nut Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts Types H, HN, HNL - Metric - HNL-M6-LZ - PennEngineering®
Specs
Type Nuts Types H, HN, HNL - Metric
Size M6
Material Steel
View Details
2 suppliers
Clinch Nuts - B-440-2ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Steel
View Details
Clinch Nuts - FE-832MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #8; 0.164-32 (#8-32)
Material Stainless Steel
View Details
Clinch Nuts - FEX-032 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
Material Stainless Steel
View Details