Self-clinching nuts of the S series are designed for installation in steel or aluminum sheets up to Rockwell B hardness 80 or Brinell hardness 150, providing load-bearing threads with high pushout and torque-out resistance. They feature a serrated clinching ring to prevent rotation after installation and are installed by applying parallel pressure to form a permanent integral bond with the sheet. The part is compatible with screws of Class 3A/4h or no smaller than Class 2A/6g fit.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | S-M8-1ZI | S-M8-1ZI |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |