Self-clinching nuts of type S provide load-bearing threads in thin steel or aluminum sheets with high pushout and torque-out resistance, installed by cold flowing sheet metal into an undercut beneath the head; a serrated clinching ring prevents rotation after installation. These nuts are recommended for sheet materials with hardness not exceeding HRB 80 or HB 150. The part number S-M4-0ZC is not explicitly listed, but the series S nuts are described with these characteristics.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | S-M4-0ZC | S-M4-0ZC |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |