The S-M2-5-2ZC is a metric self-clinching nut in the S series, designed for installation in steel or aluminum sheets with high pushout and torque-out resistance. It installs permanently by cold flowing sheet metal into an undercut, with a serrated clinching ring to prevent rotation. The part is compatible with sheets having a hardness of HRB 80 or less and HB 150 or less. The nut provides load-bearing threads for thin sheet applications and is intended for use with Class 3A/4h or no smaller than Class 2A/6g screws.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | |
|---|---|
| Product Category | Nuts |
| Product Number | S-M2-5-2ZC |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric |
| Type | Self-Clinching Nut |