S-0616-3ZI is a self-clinching nut designed for installation in aluminum, steel, or stainless steel sheets, providing load-bearing threads with high pushout and torque-out resistance. It is installed by applying parallel pressure, causing the sheet metal to cold-flow into an undercut behind the nut head, with a serrated clinching ring preventing rotation post-installation. It belongs to the S-series of self-clinching nuts, which are recommended for use in steel or aluminum sheets with a hardness of HRB 80 or less and HB 150 or less.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | S-0616-3ZI | S-0616-3ZI |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |