PennEngineering® Screw Head, Spring-loaded - Unified PFC2-0420-60-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2 series screw head, spring-loaded captive panel screws are designed for tool or finger operation and are available in steel or stainless steel. They are intended for applications requiring subsequent access and feature a flush-mounted design suitable for thin sheet materials. The series supports standard driver recesses and is compatible with mating threads in various panel thicknesses. Most variants are available in multiple screw lengths and meet 'operator access area' requirements similar to UL 508.

Datasheet Summary
Powered by GS/AI

PFC2 series screw head, spring-loaded captive panel screws are designed for tool or finger operation and are available in steel or stainless steel. They are intended for applications requiring subsequent access and feature a flush-mounted design suitable for thin sheet materials. The series supports standard driver recesses and is compatible with mating threads in various panel thicknesses. Most variants are available in multiple screw lengths and meet 'operator access area' requirements similar to UL 508.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-0420-60-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-0420-60-2
Screw Head, Spring-loaded - Unified PFC2-0420-60-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-0420-60-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers