PennEngineering® Screw Head, Spring-loaded - Unified PFC2-0420-04-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head, designed for tool or hand operation and installation into thin sheets. These fasteners are available in steel or stainless steel and support multiple panel thicknesses. The design allows for flush mounting and includes a cross-hole feature for rotation resistance, with standard black color options. The series meets UL regulatory compliance for operator access areas and is suitable for use in circuit boards and metal panels.

Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head, designed for tool or hand operation and installation into thin sheets. These fasteners are available in steel or stainless steel and support multiple panel thicknesses. The design allows for flush mounting and includes a cross-hole feature for rotation resistance, with standard black color options. The series meets UL regulatory compliance for operator access areas and is suitable for use in circuit boards and metal panels.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-0420-04-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-0420-04-BN-2
Screw Head, Spring-loaded - Unified PFC2-0420-04-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-0420-04-BN-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Screws - PF11-M3-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details