PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M6-1-CN is a low-profile, spring-loaded captive panel screw with a metric M6 thread, designed for installation into sheets up to 1.5 mm thick with a minimum hole size of 9.5 mm and a minimum distance to edge of 9.7 mm. The screw, retainer, and knob are made of carbon steel with a bright nickel over copper flash finish, and the spring is 300 series stainless steel. The part includes a Phillips driver recess and provides a positive stop during installation. Performance data confirms a retainer pushout force of 1423 N in cold-rolled steel and 53.4 kN installation force. The design accommodates alignment tolerances and is suitable for use with sheet hardness up to 70 Rc.

Datasheet Summary
Powered by GS/AI

PF62-M6-1-CN is a low-profile, spring-loaded captive panel screw with a metric M6 thread, designed for installation into sheets up to 1.5 mm thick with a minimum hole size of 9.5 mm and a minimum distance to edge of 9.7 mm. The screw, retainer, and knob are made of carbon steel with a bright nickel over copper flash finish, and the spring is 300 series stainless steel. The part includes a Phillips driver recess and provides a positive stop during installation. Performance data confirms a retainer pushout force of 1423 N in cold-rolled steel and 53.4 kN installation force. The design accommodates alignment tolerances and is suitable for use with sheet hardness up to 70 Rc.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M6-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M6-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M6-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers