PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M6-1-CN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure fastening with easy service access. It features a metric M6 x 1 thread, a bright nickel finish over copper flash, and a 1.5 mm shank length. The screw accommodates sheet thicknesses up to 9.5 mm and requires a minimum hole size of 9.5 mm with a minimum edge distance of 9.7 mm. The assembly includes a carbon steel screw and retainer with a 300 series stainless steel spring, and provides a positive stop during installation via a shoulder. Performance data confirms a retainer pushout force of 1423 N in cold-rolled steel and 19.1 kN installation force.

Datasheet Summary
Powered by GS/AI

PF62-M6-1-CN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure fastening with easy service access. It features a metric M6 x 1 thread, a bright nickel finish over copper flash, and a 1.5 mm shank length. The screw accommodates sheet thicknesses up to 9.5 mm and requires a minimum hole size of 9.5 mm with a minimum edge distance of 9.7 mm. The assembly includes a carbon steel screw and retainer with a 300 series stainless steel spring, and provides a positive stop during installation via a shoulder. Performance data confirms a retainer pushout force of 1423 N in cold-rolled steel and 19.1 kN installation force.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M6-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M6-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M6-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details