PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M6-1-BN is a low-profile, spring-loaded captive panel screw with a metric M6×1 thread, hardened carbon steel screw, carbon steel retainer, and black nitride finish per AMS2753, Section 3. It installs into sheet materials up to 9.5 mm thick with a minimum hole size of 9.5 mm and minimum edge distance of 9.7 mm. The retainer pushout force is 1423 N in aluminum and 2002 N in cold-rolled steel. The knurled head provides tool or finger actuation with a #2 driver size. The shoulder ensures a positive stop during installation, and the assembly includes a 300 series stainless steel spring.

Datasheet Summary
Powered by GS/AI

PF62-M6-1-BN is a low-profile, spring-loaded captive panel screw with a metric M6×1 thread, hardened carbon steel screw, carbon steel retainer, and black nitride finish per AMS2753, Section 3. It installs into sheet materials up to 9.5 mm thick with a minimum hole size of 9.5 mm and minimum edge distance of 9.7 mm. The retainer pushout force is 1423 N in aluminum and 2002 N in cold-rolled steel. The knurled head provides tool or finger actuation with a #2 driver size. The shoulder ensures a positive stop during installation, and the assembly includes a 300 series stainless steel spring.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M6-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M6-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M6-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19630 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details