PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M6-1-BN-2 is a low-profile, spring-loaded captive panel screw with an M6×1 thread, designed for use in sheet materials up to 1.5 mm thick. It features a carbon steel screw and retainer with a black nitride finish per AMS2753, Section 3, and a 300 series stainless steel spring. The assembled height is 8.64 mm, with a minimum hole size of 9.5 mm and minimum edge distance of 9.7 mm. Retainer pushout strength is 1423 N in aluminum and 2002 N in cold-rolled steel. It accepts a #2 driver and is used in applications requiring flush, tool-actuated access without loose hardware.

Datasheet Summary
Powered by GS/AI

The PF62-M6-1-BN-2 is a low-profile, spring-loaded captive panel screw with an M6×1 thread, designed for use in sheet materials up to 1.5 mm thick. It features a carbon steel screw and retainer with a black nitride finish per AMS2753, Section 3, and a 300 series stainless steel spring. The assembled height is 8.64 mm, with a minimum hole size of 9.5 mm and minimum edge distance of 9.7 mm. Retainer pushout strength is 1423 N in aluminum and 2002 N in cold-rolled steel. It accepts a #2 driver and is used in applications requiring flush, tool-actuated access without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M6-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M6-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M6-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details