PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M6-0-CN is a low-profile, spring-loaded captive panel screw with a metric M6 x 1 thread, a knurled shank, and a bright nickel finish. It has a maximum sheet thickness capacity of 9.5 mm, a minimum hole size of 9.5 mm, and requires a .025 inch (0.64 mm) clearance from adjacent hardware. The screw, retainer, and spring are composed of hardened carbon steel, carbon steel, and 300 series stainless steel, respectively. The assembly provides a retainer pushout force of 1423 N in aluminum and 2002 N in cold-rolled steel, with a minimum installation force of 19.1 N. The installed height above the sheet is 15.24 mm, and the head accepts a #2 driver. The part includes a shoulder for positive installation stop and is designed for use in sheet materials with hardness up to 70 HRC. All values conform to the PF52/PF62 series performance and dimensional specifications.

Datasheet Summary
Powered by GS/AI

PF62-M6-0-CN is a low-profile, spring-loaded captive panel screw with a metric M6 x 1 thread, a knurled shank, and a bright nickel finish. It has a maximum sheet thickness capacity of 9.5 mm, a minimum hole size of 9.5 mm, and requires a .025 inch (0.64 mm) clearance from adjacent hardware. The screw, retainer, and spring are composed of hardened carbon steel, carbon steel, and 300 series stainless steel, respectively. The assembly provides a retainer pushout force of 1423 N in aluminum and 2002 N in cold-rolled steel, with a minimum installation force of 19.1 N. The installed height above the sheet is 15.24 mm, and the head accepts a #2 driver. The part includes a shoulder for positive installation stop and is designed for use in sheet materials with hardness up to 70 HRC. All values conform to the PF52/PF62 series performance and dimensional specifications.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M6-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M6-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M6-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19602 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers