PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M6-0-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure fastening with easy service access. It features aMetric M6 thread, a black nitride finish (BN) on the knob, retainer, and screw per AMS2753, Section 3, and a 1.48 mm knurled shank length. The part has a maximum sheet thickness of 9.5 mm, a minimum hole size of 9.48 mm, and requires a #2 driver. Installation data and performance values are consistent with the PF52/PF62 series, including a retainer pushout load of 1423 N in aluminum and 2002 N in cold-rolled steel. The design includes a shoulder for positive installation stop and is intended for use in sheet hardness up to 100 Rockwell B.

Datasheet Summary
Powered by GS/AI

The PF62-M6-0-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure fastening with easy service access. It features aMetric M6 thread, a black nitride finish (BN) on the knob, retainer, and screw per AMS2753, Section 3, and a 1.48 mm knurled shank length. The part has a maximum sheet thickness of 9.5 mm, a minimum hole size of 9.48 mm, and requires a #2 driver. Installation data and performance values are consistent with the PF52/PF62 series, including a retainer pushout load of 1423 N in aluminum and 2002 N in cold-rolled steel. The design includes a shoulder for positive installation stop and is intended for use in sheet hardness up to 100 Rockwell B.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M6-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M6-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M6-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M6-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers