PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M5-1-BN is a low-profile, spring-loaded captive panel screw with a metric M5 thread, hardened carbon steel screw, carbon steel retainer, and 300 series stainless steel spring. It features a black nitride finish (BN) on all components per AMS2753, Section 3, a knurled head for tool or finger operation, and a Phillips driver recess. The assembly installs into sheet materials up to 1.5 mm thick with a minimum hole size of 8 mm and minimum edge distance of 8.4 mm. Performance data confirms a retainer pushout force of 1156 N in aluminum and 1890 N in cold-rolled steel when installed per specifications. The design includes a shoulder for positive stop during installation and is compatible with standard clinching procedures.

Datasheet Summary
Powered by GS/AI

PF62-M5-1-BN is a low-profile, spring-loaded captive panel screw with a metric M5 thread, hardened carbon steel screw, carbon steel retainer, and 300 series stainless steel spring. It features a black nitride finish (BN) on all components per AMS2753, Section 3, a knurled head for tool or finger operation, and a Phillips driver recess. The assembly installs into sheet materials up to 1.5 mm thick with a minimum hole size of 8 mm and minimum edge distance of 8.4 mm. Performance data confirms a retainer pushout force of 1156 N in aluminum and 1890 N in cold-rolled steel when installed per specifications. The design includes a shoulder for positive stop during installation and is compatible with standard clinching procedures.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M5-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M5-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M5-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details