PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62 is a low-profile, spring-loaded captive panel screw designed for attaching thin materials with subsequent access requirements. It features a knob head for tool or finger operation and is intended for installation into metal panels or similar components. The series supports metric threading, as indicated by the M5 designation in the part number, and is compatible with applications requiring alignment and misalignment tolerance. The PF62, along with related variants PF60 and PF61, is listed in the selector guide as available with a flush-mounted design and without a spring-loaded mechanism in some configurations, but PF62 specifically includes spring loading. Standard color options include black, and the product is marked with PEM® identifiers to ensure authenticity.

Datasheet Summary
Powered by GS/AI

The PF62 is a low-profile, spring-loaded captive panel screw designed for attaching thin materials with subsequent access requirements. It features a knob head for tool or finger operation and is intended for installation into metal panels or similar components. The series supports metric threading, as indicated by the M5 designation in the part number, and is compatible with applications requiring alignment and misalignment tolerance. The PF62, along with related variants PF60 and PF61, is listed in the selector guide as available with a flush-mounted design and without a spring-loaded mechanism in some configurations, but PF62 specifically includes spring loading. Standard color options include black, and the product is marked with PEM® identifiers to ensure authenticity.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M5-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M5-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M5-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details