PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M5-0-BN is a low-profile captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This spring-loaded fastener is suitable for attaching metal panels or thin materials, ensuring that the components remain securely in place during operation. The design minimizes protrusions, making it ideal for both functional and aesthetic requirements. The product is compatible with various self-clinching nuts, enhancing its versatility in different applications. Fastener drawings and models are available for further reference.

Datasheet Summary
Powered by GS/AI

The PF62-M5-0-BN is a low-profile captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This spring-loaded fastener is suitable for attaching metal panels or thin materials, ensuring that the components remain securely in place during operation. The design minimizes protrusions, making it ideal for both functional and aesthetic requirements. The product is compatible with various self-clinching nuts, enhancing its versatility in different applications. Fastener drawings and models are available for further reference.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M5-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M5-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M5-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Screws - PF11MF-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details