PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M4-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M4-1-CN-2 is a low-profile, spring-loaded captive panel screw with a metric M4 thread, a knob for tool or hand operation, and a bright nickel finish over copper flash. It installs into sheet materials up to 1.5 mm thick with a minimum hole size of 6.4 mm and a minimum edge distance of 7.4 mm. The screw has a knurled shank, a shoulder for positive installation stop, and a Phillips driver recess. The retainer and screw are carbon steel with a bright nickel finish; the spring is 300 series stainless steel. The fastener is rated for installation and retainer pushout forces up to 12.5 kN and 890 N respectively in aluminum and 26.7 kN and 1334 N in cold-rolled steel, based on series performance data.

Datasheet Summary
Powered by GS/AI

PF62-M4-1-CN-2 is a low-profile, spring-loaded captive panel screw with a metric M4 thread, a knob for tool or hand operation, and a bright nickel finish over copper flash. It installs into sheet materials up to 1.5 mm thick with a minimum hole size of 6.4 mm and a minimum edge distance of 7.4 mm. The screw has a knurled shank, a shoulder for positive installation stop, and a Phillips driver recess. The retainer and screw are carbon steel with a bright nickel finish; the spring is 300 series stainless steel. The fastener is rated for installation and retainer pushout forces up to 12.5 kN and 890 N respectively in aluminum and 26.7 kN and 1334 N in cold-rolled steel, based on series performance data.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M4-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M4-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M4-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M4-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details