PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M4-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M4-1-BN is a low-profile, spring-loaded captive panel screw with a metric M4 thread, designed for use in sheet metals up to 1.5 mm thick. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3), a 300 series stainless steel spring, and a Phillips driver recess. The part provides a positive installation stop via its shoulder and is rated for retainer pushout forces up to 1334 N in cold-rolled steel. The knurled shank ensures secure clinching in soft materials.

Datasheet Summary
Powered by GS/AI

The PF62-M4-1-BN is a low-profile, spring-loaded captive panel screw with a metric M4 thread, designed for use in sheet metals up to 1.5 mm thick. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3), a 300 series stainless steel spring, and a Phillips driver recess. The part provides a positive installation stop via its shoulder and is rated for retainer pushout forces up to 1334 N in cold-rolled steel. The knurled shank ensures secure clinching in soft materials.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M4-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M4-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M4-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M4-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11M-M6-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details