PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M3-5-0-CN is a low-profile, spring-loaded captive panel screw in the PF50/PF60 series, with metric M3 x 0.5 thread, 5.0 mm installed height, and bright nickel finish. It features a carbon steel screw and retainer, a 300 series stainless steel spring, and installs in sheet materials up to 1.5 mm thick with a minimum hole size of 3.0 mm and a minimum edge distance of 6.6 mm. The screw accommodates a #2 Phillips driver and provides a positive stop during installation via its shoulder design. The retainer pushout force is 1156 N in aluminum and 1890 N in cold-rolled steel. The knob is available with a DuraBlack finish as an option.

Datasheet Summary
Powered by GS/AI

PF62-M3-5-0-CN is a low-profile, spring-loaded captive panel screw in the PF50/PF60 series, with metric M3 x 0.5 thread, 5.0 mm installed height, and bright nickel finish. It features a carbon steel screw and retainer, a 300 series stainless steel spring, and installs in sheet materials up to 1.5 mm thick with a minimum hole size of 3.0 mm and a minimum edge distance of 6.6 mm. The screw accommodates a #2 Phillips driver and provides a positive stop during installation via its shoulder design. The retainer pushout force is 1156 N in aluminum and 1890 N in cold-rolled steel. The knob is available with a DuraBlack finish as an option.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M3-5-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M3-5-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M3-5-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M6-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details