PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M3-5-0-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for metric M3 thread installation into sheet materials up to 1.5 mm thick. It features a captive design with a hardened carbon steel screw, carbon steel retainer, and 300 series stainless steel spring. The part has a black nitride finish (BN) on the knob, retainer, and screw, per AMS2753, Section 3, and includes a Phillips driver recess. The installed height above the sheet is 0.530 inches, with a minimum hole size of 0.058 inches and minimum edge distance of 0.26 inches. The retainer pushout force for cold-rolled steel is 425 lbs (1890 N), and the installation force is 3500 lbs (15.6 kN).

Datasheet Summary
Powered by GS/AI

The PF62-M3-5-0-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for metric M3 thread installation into sheet materials up to 1.5 mm thick. It features a captive design with a hardened carbon steel screw, carbon steel retainer, and 300 series stainless steel spring. The part has a black nitride finish (BN) on the knob, retainer, and screw, per AMS2753, Section 3, and includes a Phillips driver recess. The installed height above the sheet is 0.530 inches, with a minimum hole size of 0.058 inches and minimum edge distance of 0.26 inches. The retainer pushout force for cold-rolled steel is 425 lbs (1890 N), and the installation force is 3500 lbs (15.6 kN).

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M3-5-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M3-5-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M3-5-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19628 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details