PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62 captive panel screws are low-profile, spring-loaded fasteners with a knurled knob and Phillips driver recess, designed for installation into sheet materials up to 0.060 inch thick with a minimum hole size of 0.058 inch. The screw is hardened carbon steel with a bright nickel finish, the retainer is carbon steel with bright nickel plating, and the spring is 300 series stainless steel. It has a metric M3 thread, a relocated clearance hole, and an installed height of 0.312 inch. The retainer pushout force is 260 lbs in aluminum and 425 lbs in cold-rolled steel. The part includes a shoulder for positive installation stop and is suited for applications requiring repeated access without loose hardware.

Datasheet Summary
Powered by GS/AI

PF62 captive panel screws are low-profile, spring-loaded fasteners with a knurled knob and Phillips driver recess, designed for installation into sheet materials up to 0.060 inch thick with a minimum hole size of 0.058 inch. The screw is hardened carbon steel with a bright nickel finish, the retainer is carbon steel with bright nickel plating, and the spring is 300 series stainless steel. It has a metric M3 thread, a relocated clearance hole, and an installed height of 0.312 inch. The retainer pushout force is 260 lbs in aluminum and 425 lbs in cold-rolled steel. The part includes a shoulder for positive installation stop and is suited for applications requiring repeated access without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M3-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M3-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M3-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details