PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-832-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62 series consists of low-profile knob, spring-loaded captive panel screws designed for installation into thin sheet materials with subsequent access required. These screws feature a flush-mounted design, a large knob head for tool or finger operation, and a Phillips recess for driving. The series is compatible with standard copper, brass, aluminum, and steel sheets and supports panel thicknesses up to 0.125 in. The fasteners are spring-loaded to maintain contact and align mating components during assembly. All variants in the series share identical mechanical performance characteristics, including a minimum pull-out strength of 200 lbf and a torque-to-seat specification of 10 in-lb. The PF62 series is marked with a dimple identifier for authenticity. A standard black finish is available, and custom colors may be ordered.

Datasheet Summary
Powered by GS/AI

The PF62 series consists of low-profile knob, spring-loaded captive panel screws designed for installation into thin sheet materials with subsequent access required. These screws feature a flush-mounted design, a large knob head for tool or finger operation, and a Phillips recess for driving. The series is compatible with standard copper, brass, aluminum, and steel sheets and supports panel thicknesses up to 0.125 in. The fasteners are spring-loaded to maintain contact and align mating components during assembly. All variants in the series share identical mechanical performance characteristics, including a minimum pull-out strength of 200 lbf and a torque-to-seat specification of 10 in-lb. The PF62 series is marked with a dimple identifier for authenticity. A standard black finish is available, and custom colors may be ordered.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-832-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-832-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-832-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-832-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M3.5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers
Captive Screws - PF11MF-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details