PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-832-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-832-1-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess and a black nitride finish (BN), part of the PF60 series. It features a 1/4-20 thread, a maximum sheet thickness of 0.060 in, and installs into sheets with hardness up to 100 Rockwell B. The screw is constructed from hardened carbon steel, the retainer from carbon steel, and the spring from 300 series stainless steel. The parts have a 0.290 in installed height, a 0.520 in head-to-closest-edge distance, and a 0.225 in shoulder height providing a positive stop during installation. The black nitride finish complies with AMS2753, Section 3.

Datasheet Summary
Powered by GS/AI

PF62-832-1-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess and a black nitride finish (BN), part of the PF60 series. It features a 1/4-20 thread, a maximum sheet thickness of 0.060 in, and installs into sheets with hardness up to 100 Rockwell B. The screw is constructed from hardened carbon steel, the retainer from carbon steel, and the spring from 300 series stainless steel. The parts have a 0.290 in installed height, a 0.520 in head-to-closest-edge distance, and a 0.225 in shoulder height providing a positive stop during installation. The black nitride finish complies with AMS2753, Section 3.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-832-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-832-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-832-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-832-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MF-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19624 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details