PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-632-1-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for use in sheet materials up to 0.060 inch thick. The screw features a carbon steel body and retainer with a black nitride finish (AMS2753, Section 3), and a 300 series stainless steel spring. The metric thread is .138-32 (632), and the installed height above the sheet is 0.520 inch. The part includes a shoulder for positive installation stop and is rated for retainer pushout forces up to 300 lbs in cold-rolled steel.

Datasheet Summary
Powered by GS/AI

PF62-632-1-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for use in sheet materials up to 0.060 inch thick. The screw features a carbon steel body and retainer with a black nitride finish (AMS2753, Section 3), and a 300 series stainless steel spring. The metric thread is .138-32 (632), and the installed height above the sheet is 0.520 inch. The part includes a shoulder for positive installation stop and is rated for retainer pushout forces up to 300 lbs in cold-rolled steel.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-632-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-632-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-632-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-032-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details