PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-632-0-CN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for #6-32 thread size and installed in sheet material up to 0.060 inch thick. The screw, retainer, and knob are made of carbon steel with bright nickel plating per ASTM B689, Type II, and the spring is 300 series stainless steel. It features a clinching profile with a shoulder for positive installation stop, and requires a minimum hole size of 0.060 inch and a minimum edge distance of 0.28 inch. The part is rated for sheet hardness up to 100 HRB.

Datasheet Summary
Powered by GS/AI

PF62-632-0-CN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for #6-32 thread size and installed in sheet material up to 0.060 inch thick. The screw, retainer, and knob are made of carbon steel with bright nickel plating per ASTM B689, Type II, and the spring is 300 series stainless steel. It features a clinching profile with a shoulder for positive installation stop, and requires a minimum hole size of 0.060 inch and a minimum edge distance of 0.28 inch. The part is rated for sheet hardness up to 100 HRB.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-632-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-632-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-632-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19581 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details