PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-632-0-BN is a low-profile, spring-loaded captive panel screw with a 0.138-32 thread, designed for sheet metal applications up to 0.060 inch thick. It features a carbon steel screw with a black nitride finish (AMS2753, Section 3), a carbon steel retainer with black nitride finish, and a 300 series stainless steel spring. The part includes a Phillips driver recess and a shoulder for positive installation stop. All dimensions and performance data align with the PF62 series specifications, including a minimum hole size of 0.060 inch, a centerline-to-edge distance of 0.28 inch, and a total installed height of 0.520 inch. The product is certified for use in sheet hardness up to 70 HRC.

Datasheet Summary
Powered by GS/AI

PF62-632-0-BN is a low-profile, spring-loaded captive panel screw with a 0.138-32 thread, designed for sheet metal applications up to 0.060 inch thick. It features a carbon steel screw with a black nitride finish (AMS2753, Section 3), a carbon steel retainer with black nitride finish, and a 300 series stainless steel spring. The part includes a Phillips driver recess and a shoulder for positive installation stop. All dimensions and performance data align with the PF62 series specifications, including a minimum hole size of 0.060 inch, a centerline-to-edge distance of 0.28 inch, and a total installed height of 0.520 inch. The product is certified for use in sheet hardness up to 70 HRC.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-632-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-632-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-632-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers