PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-440-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62 is a low-profile, spring-loaded captive panel screw designed for easy installation and access in applications requiring repeated servicing. It features a tool- or finger-operable head and is suitable for use in thin sheet materials. The series is available in multiple configurations, including options for six-lobe recess and stainless steel compatibility, and meets standard captive fastener performance requirements for panel mounting.

Datasheet Summary
Powered by GS/AI

The PF62 is a low-profile, spring-loaded captive panel screw designed for easy installation and access in applications requiring repeated servicing. It features a tool- or finger-operable head and is suitable for use in thin sheet materials. The series is available in multiple configurations, including options for six-lobe recess and stainless steel compatibility, and meets standard captive fastener performance requirements for panel mounting.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-440-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-440-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-440-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-440-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers