PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-440-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-440-0-CN is a low-profile captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This spring-loaded fastener is suitable for attaching metal panels or thin materials, ensuring that parts remain securely in place during operation. The design minimizes the risk of damage to internal components by preventing loose hardware from falling out. The screw features a low-profile knob that allows for convenient operation, either by hand or with a tool, and is compatible with various self-clinching nuts for enhanced performance in different materials. This product is ideal for engineers seeking reliable fastening solutions in environments where maintenance and access are necessary.

Datasheet Summary
Powered by GS/AI

The PF62-440-0-CN is a low-profile captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This spring-loaded fastener is suitable for attaching metal panels or thin materials, ensuring that parts remain securely in place during operation. The design minimizes the risk of damage to internal components by preventing loose hardware from falling out. The screw features a low-profile knob that allows for convenient operation, either by hand or with a tool, and is compatible with various self-clinching nuts for enhanced performance in different materials. This product is ideal for engineers seeking reliable fastening solutions in environments where maintenance and access are necessary.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-440-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-440-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-440-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-440-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers