PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-0420-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-0420-1-CN is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread, designed for use in sheet materials up to 0.060 inches thick. The screw features a carbon steel body with bright nickel plating over a copper flash, a 300 series stainless steel spring, and a Phillips driver recess. It provides a positive stop during installation and is rated for a retainer pushout force of 425 lbs in aluminum and 450 lbs in cold-rolled steel. The part is part of the PF50/PF60 series, sharing identical mechanical and dimensional characteristics with other variants in the series.

Datasheet Summary
Powered by GS/AI

PF62-0420-1-CN is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread, designed for use in sheet materials up to 0.060 inches thick. The screw features a carbon steel body with bright nickel plating over a copper flash, a 300 series stainless steel spring, and a Phillips driver recess. It provides a positive stop during installation and is rated for a retainer pushout force of 425 lbs in aluminum and 450 lbs in cold-rolled steel. The part is part of the PF50/PF60 series, sharing identical mechanical and dimensional characteristics with other variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-0420-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-0420-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-0420-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-0420-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details