PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-0420-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-0420-1-BN is a low-profile, spring-loaded captive panel screw in the PF50/PF60 series, designed for use in thin sheet materials with subsequent access required. It features a #2 Phillips driver recess, a 1/4-20 thread, and a Black Nitride (BN) finish on the knob, retainer, and screw, as specified by AMS2753 Section 3. The part is constructed with carbon steel components and a 300 series stainless steel spring. It installs into sheets up to 0.060 inch thick, with a minimum hole size of 0.058 inch and a minimum distance to edge of 0.38 inch. The retainer provides a positive stop during installation and the assembly delivers a retainer pushout force of 450 lbs in cold-rolled steel per performance data. The part includes a knurled shank for retention and a clinching profile that may vary.

Datasheet Summary
Powered by GS/AI

The PF62-0420-1-BN is a low-profile, spring-loaded captive panel screw in the PF50/PF60 series, designed for use in thin sheet materials with subsequent access required. It features a #2 Phillips driver recess, a 1/4-20 thread, and a Black Nitride (BN) finish on the knob, retainer, and screw, as specified by AMS2753 Section 3. The part is constructed with carbon steel components and a 300 series stainless steel spring. It installs into sheets up to 0.060 inch thick, with a minimum hole size of 0.058 inch and a minimum distance to edge of 0.38 inch. The retainer provides a positive stop during installation and the assembly delivers a retainer pushout force of 450 lbs in cold-rolled steel per performance data. The part includes a knurled shank for retention and a clinching profile that may vary.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-0420-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-0420-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-0420-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-0420-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19606 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details