PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-032-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-032-1-CN is a low-profile, spring-loaded captive panel screw with a #10-32 thread, designed for use in sheet materials up to 0.060 inch thick. It features a carbon steel screw and retainer with bright nickel plating per ASTM B689, Type II, and a 300 series stainless steel spring. The part includes a knurled head for manual actuation and a Phillips driver recess, with a nominal installed height of 0.530 inch and a minimum hole size of 0.058 inch. Retainer pushout resistance is rated at 260 lbs. in aluminum and 425 lbs. in cold-rolled steel. The screw's shoulder provides a positive installation stop, and the fastener is intended for applications requiring repeated access without loose hardware.

Datasheet Summary
Powered by GS/AI

The PF62-032-1-CN is a low-profile, spring-loaded captive panel screw with a #10-32 thread, designed for use in sheet materials up to 0.060 inch thick. It features a carbon steel screw and retainer with bright nickel plating per ASTM B689, Type II, and a 300 series stainless steel spring. The part includes a knurled head for manual actuation and a Phillips driver recess, with a nominal installed height of 0.530 inch and a minimum hole size of 0.058 inch. Retainer pushout resistance is rated at 260 lbs. in aluminum and 425 lbs. in cold-rolled steel. The screw's shoulder provides a positive installation stop, and the fastener is intended for applications requiring repeated access without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-032-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-032-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-032-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-032-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19627 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details