PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-032-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-032-0-BN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for use in thin sheet materials with thread size 1/4-20. The part features a carbon steel screw and retainer with black nitride finish (AMS2753, Section 3), a 300 series stainless steel spring, and a Phillips driver recess. It has a maximum sheet thickness capacity of 0.060 inch, a minimum hole size of 0.058 inch, and a recommended minimum distance to edge of 0.33 inch. The screw includes a shoulder for positive installation stop and is compatible with sheet hardness up to 70 HRC. The part number suffix BN indicates the black nitride finish, consistent with the PF62 variant in the PF60 series.

Datasheet Summary
Powered by GS/AI

The PF62-032-0-BN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for use in thin sheet materials with thread size 1/4-20. The part features a carbon steel screw and retainer with black nitride finish (AMS2753, Section 3), a 300 series stainless steel spring, and a Phillips driver recess. It has a maximum sheet thickness capacity of 0.060 inch, a minimum hole size of 0.058 inch, and a recommended minimum distance to edge of 0.33 inch. The screw includes a shoulder for positive installation stop and is compatible with sheet hardness up to 70 HRC. The part number suffix BN indicates the black nitride finish, consistent with the PF62 variant in the PF60 series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-032-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-032-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-032-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-032-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MW-032-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details