PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M4-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw with a metric M4 thread, designed for secure fastening in thin panels with easy service access. It has a retainer pushout strength of 110 lbs (489 N) in aluminum and 160 lbs (712 N) in cold-rolled steel, with installation forces of 832 lbs (3.7 kN) in aluminum and 2800 lbs (12.5 kN) in steel. It is identified by PEM® product markings and shares core design and performance characteristics with the PF50/PF51/PF52/PF60/PF62 series.

Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw with a metric M4 thread, designed for secure fastening in thin panels with easy service access. It has a retainer pushout strength of 110 lbs (489 N) in aluminum and 160 lbs (712 N) in cold-rolled steel, with installation forces of 832 lbs (3.7 kN) in aluminum and 2800 lbs (12.5 kN) in steel. It is identified by PEM® product markings and shares core design and performance characteristics with the PF50/PF51/PF52/PF60/PF62 series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M4-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M4-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M4-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M4-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers
Captive Screws - PF11M-M4-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details