PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M4-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61 low-profile, spring-loaded captive panel screws are designed for secure, tool- or finger-operated access with a Phillips recess, suitable for sheet materials up to 0.040 inches thick. The screw features a carbon steel body with bright nickel over copper flash finish, a 300 series stainless steel spring, and a metric M4 x 0.7 thread. Installed height is 0.207 inches, with a minimum hole size of 0.038 inches and a minimum edge distance of 0.28 inches. The part provides a positive stop during installation and complies with ASME B1.1 and ASME B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

PF61 low-profile, spring-loaded captive panel screws are designed for secure, tool- or finger-operated access with a Phillips recess, suitable for sheet materials up to 0.040 inches thick. The screw features a carbon steel body with bright nickel over copper flash finish, a 300 series stainless steel spring, and a metric M4 x 0.7 thread. Installed height is 0.207 inches, with a minimum hole size of 0.038 inches and a minimum edge distance of 0.28 inches. The part provides a positive stop during installation and complies with ASME B1.1 and ASME B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M4-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M4-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M4-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M4-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers