PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M4-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-M4-0-CN-2 is a low-profile, spring-loaded captive panel screw with a metric M4 thread, designed for installation in thin sheet materials up to 0.060 in (1.5 mm) thick. It features a carbon steel screw and retainer with bright nickel over copper flash finish, a 300 series stainless steel spring, and a Phillips driver recess. The part has a nominal installed height of 0.520 in, a minimum hole size of 0.058 in, and requires a minimum edge distance of 0.290 in. The retainer includes a clinching profile for positive installation stop and includes a rounded head for user-accessible operation.

Datasheet Summary
Powered by GS/AI

PF61-M4-0-CN-2 is a low-profile, spring-loaded captive panel screw with a metric M4 thread, designed for installation in thin sheet materials up to 0.060 in (1.5 mm) thick. It features a carbon steel screw and retainer with bright nickel over copper flash finish, a 300 series stainless steel spring, and a Phillips driver recess. The part has a nominal installed height of 0.520 in, a minimum hole size of 0.058 in, and requires a minimum edge distance of 0.290 in. The retainer includes a clinching profile for positive installation stop and includes a rounded head for user-accessible operation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M4-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M4-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M4-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M4-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M6-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details