PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M4-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61 series comprises low-profile, spring-loaded captive panel screws with a metric M4 thread, designed for use in sheet metal up to 0.060 in (1.5 mm) thick. The screw features a carbon steel hardened shank, a carbon steel retainer, and a 300 series stainless steel spring, with a black nitride finish (BN) on all metal components per AMS2753, Section 3. It includes a Phillips driver recess and provides a positive installation stop via a shoulder. Installed height above the sheet is 0.290 in (7.37 mm), with a minimum hole size of 0.038 in (0.97 mm) and minimum edge distance of 0.28 in (7.1 mm).

Datasheet Summary
Powered by GS/AI

The PF61 series comprises low-profile, spring-loaded captive panel screws with a metric M4 thread, designed for use in sheet metal up to 0.060 in (1.5 mm) thick. The screw features a carbon steel hardened shank, a carbon steel retainer, and a 300 series stainless steel spring, with a black nitride finish (BN) on all metal components per AMS2753, Section 3. It includes a Phillips driver recess and provides a positive installation stop via a shoulder. Installed height above the sheet is 0.290 in (7.37 mm), with a minimum hole size of 0.038 in (0.97 mm) and minimum edge distance of 0.28 in (7.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M4-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M4-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M4-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M4-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M3-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details