PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-5-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw with a metric M3 thread, designed for installation in sheet metal up to 0.060 inches (1.52 mm) thick. It features a carbon steel screw and retainer with black nitride finish (AMS2753, Section 3), a 300 series stainless steel spring, and a Phillips driver recess. The part includes a shoulder for positive installation stop and is intended for use in materials with hardness up to 90 HRB. It shares the same overall dimensions and performance characteristics as the PF60 series, with a head height of 0.290 inches and a maximum installed height of 0.520 inches.

Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw with a metric M3 thread, designed for installation in sheet metal up to 0.060 inches (1.52 mm) thick. It features a carbon steel screw and retainer with black nitride finish (AMS2753, Section 3), a 300 series stainless steel spring, and a Phillips driver recess. The part includes a shoulder for positive installation stop and is intended for use in materials with hardness up to 90 HRB. It shares the same overall dimensions and performance characteristics as the PF60 series, with a head height of 0.290 inches and a maximum installed height of 0.520 inches.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M3-5-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M3-5-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-5-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M3-5-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19613 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11M-M3-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details