PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw designed for secure fastening and easy access in applications requiring repeated service. It is intended for installation into thin sheets, including stainless steel, and features a tool or finger-operable head with a Phillips recess. The screw is compatible with M3 threading and is available in standard black coloring. All variants in the PF60 series share the same low-profile mechanical design and spring-loaded captive function.

Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw designed for secure fastening and easy access in applications requiring repeated service. It is intended for installation into thin sheets, including stainless steel, and features a tool or finger-operable head with a Phillips recess. The screw is compatible with M3 threading and is available in standard black coloring. All variants in the PF60 series share the same low-profile mechanical design and spring-loaded captive function.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M3-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M3-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M3-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M3.5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19625 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-0321BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers