PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-M3-0-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for metric M3 thread size with a 0.77 mm thread pitch. It features a carbon steel screw and retainer with bright nickel plating over copper flash, and a 300 series stainless steel spring. The part installs in sheet materials up to 0.038 inches (0.97 mm) thick and requires a minimum hole size of 0.038 inches with a minimum edge distance of 0.28 inches. The head includes a Phillips driver recess for tool operation. All variants in the PF60 series share this mounting and performance profile.

Datasheet Summary
Powered by GS/AI

PF61-M3-0-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for metric M3 thread size with a 0.77 mm thread pitch. It features a carbon steel screw and retainer with bright nickel plating over copper flash, and a 300 series stainless steel spring. The part installs in sheet materials up to 0.038 inches (0.97 mm) thick and requires a minimum hole size of 0.038 inches with a minimum edge distance of 0.28 inches. The head includes a Phillips driver recess for tool operation. All variants in the PF60 series share this mounting and performance profile.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M3-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M3-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M3-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M5-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-032-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details