PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-M3-0-CN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for metric M3 thread installation into sheet metal up to 0.058 in. (1.48 mm) thick. It features a carbon steel screw with a bright nickel finish, a carbon steel retainer, and a 300 series stainless steel spring. The part has a Phillips driver recess, a head height of 0.225 in. (5.72 mm), and requires a minimum hole size of 0.038 in. (0.97 mm) with a minimum edge distance of 0.28 in. (7.1 mm). The fastener includes a shoulder for positive installation stop and is compliant with ASME B1.13M, 6g threading standards.

Datasheet Summary
Powered by GS/AI

PF61-M3-0-CN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for metric M3 thread installation into sheet metal up to 0.058 in. (1.48 mm) thick. It features a carbon steel screw with a bright nickel finish, a carbon steel retainer, and a 300 series stainless steel spring. The part has a Phillips driver recess, a head height of 0.225 in. (5.72 mm), and requires a minimum hole size of 0.038 in. (0.97 mm) with a minimum edge distance of 0.28 in. (7.1 mm). The fastener includes a shoulder for positive installation stop and is compliant with ASME B1.13M, 6g threading standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M3-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M3-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M3-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19636 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details