PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61 low-profile, spring-loaded captive panel screw is a metric fastener designed for use in thin sheet materials with subsequent access requirements. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3), a 300 series stainless steel spring, and a .190-32 thread size. The part is installed into sheets with a minimum hardness of 10 HRC and compatible with M3 metric threads. The screw provides a shoulder for positive stop during installation and includes a Phillips driver recess. The knob accommodates tool or hand operation, and the design ensures secure retention without loose components.

Datasheet Summary
Powered by GS/AI

The PF61 low-profile, spring-loaded captive panel screw is a metric fastener designed for use in thin sheet materials with subsequent access requirements. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3), a 300 series stainless steel spring, and a .190-32 thread size. The part is installed into sheets with a minimum hardness of 10 HRC and compatible with M3 metric threads. The screw provides a shoulder for positive stop during installation and includes a Phillips driver recess. The knob accommodates tool or hand operation, and the design ensures secure retention without loose components.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M3-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M3-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M3-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3.5-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details