PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-832-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61-832-1-CN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for installation into 0.058-inch max sheet thickness with an #8-32 thread. It features a carbon steel screw and retainer with bright nickel plating over copper flash, and a 300 series stainless steel spring. The fastener installs into holes with a minimum diameter of 0.060 inches and requires a minimum edge distance of 0.29 inches. It provides a retainer pushout force of 190 lbs in aluminum and 300 lbs in cold-rolled steel, with an installation force of 2400 lbs in aluminum and 5500 lbs in steel. The screw has a shank length of 0.290 inches and a total installed height of 0.520 inches.

Datasheet Summary
Powered by GS/AI

The PF61-832-1-CN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for installation into 0.058-inch max sheet thickness with an #8-32 thread. It features a carbon steel screw and retainer with bright nickel plating over copper flash, and a 300 series stainless steel spring. The fastener installs into holes with a minimum diameter of 0.060 inches and requires a minimum edge distance of 0.29 inches. It provides a retainer pushout force of 190 lbs in aluminum and 300 lbs in cold-rolled steel, with an installation force of 2400 lbs in aluminum and 5500 lbs in steel. The screw has a shank length of 0.290 inches and a total installed height of 0.520 inches.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-832-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-832-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-832-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-832-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers