PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-832-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-832-1-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for installation into 0.058-inch-thick sheets with an 0.164-32 thread. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3), and a 300 series stainless steel spring. The part has a minimum hole size of 0.060 inches, a maximum sheet thickness of 0.060 inches, and a installed height of 0.290 inches. Retainer pushout force is rated at 110 lbs in cold-rolled steel and 105 lbs in aluminum. Installation force is 2800 lbs in aluminum and 6000 lbs in cold-rolled steel.

Datasheet Summary
Powered by GS/AI

PF61-832-1-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for installation into 0.058-inch-thick sheets with an 0.164-32 thread. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3), and a 300 series stainless steel spring. The part has a minimum hole size of 0.060 inches, a maximum sheet thickness of 0.060 inches, and a installed height of 0.290 inches. Retainer pushout force is rated at 110 lbs in cold-rolled steel and 105 lbs in aluminum. Installation force is 2800 lbs in aluminum and 6000 lbs in cold-rolled steel.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-832-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-832-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-832-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-832-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers