PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-832-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-832-0-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for use in thin sheet materials requiring repeated access. It features a #2 Phillips driver recess, a 0.164-32 Unified thread, and is constructed with a carbon steel knob and screw, hardened carbon steel shank, and 300 series stainless steel spring. The assembly has a bright nickel finish (CN) over copper flash on all metal parts and is rated for sheet hardness up to 1060 HRB. The installed height above the sheet is 0.520 inches, with a minimum hole size of 0.030 inches and a minimum edge distance of 0.29 inches. The part includes a clinching retainer with a groove and dimples for secure installation and positive stop during assembly.

Datasheet Summary
Powered by GS/AI

PF61-832-0-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for use in thin sheet materials requiring repeated access. It features a #2 Phillips driver recess, a 0.164-32 Unified thread, and is constructed with a carbon steel knob and screw, hardened carbon steel shank, and 300 series stainless steel spring. The assembly has a bright nickel finish (CN) over copper flash on all metal parts and is rated for sheet hardness up to 1060 HRB. The installed height above the sheet is 0.520 inches, with a minimum hole size of 0.030 inches and a minimum edge distance of 0.29 inches. The part includes a clinching retainer with a groove and dimples for secure installation and positive stop during assembly.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-832-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-832-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-832-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-832-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Captive Screws - PF11MF-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details