PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-632-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61-632-1-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure attachment and easy access to thin metal panels. It features a #2 Phillips driver recess, a metric thread of .138-32 (632), and a bright nickel over copper flash finish. The fastener installs into sheet materials up to 0.060 in. thick, with a minimum hole size of 0.040 in. and a minimum edge distance of 0.28 in. The screw has a knurled shank and includes a carbon steel body with a 300 series stainless steel spring. Retainer pushout resistance exceeds 105 lbs. in aluminum and 130 lbs. in cold-rolled steel. Installed height above the sheet is 0.520 in. The part is intended for applications requiring tool or hand operation and compliant with ASME B1.1, 2A and ASME B1.13M, 6g thread standards.

Datasheet Summary
Powered by GS/AI

The PF61-632-1-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure attachment and easy access to thin metal panels. It features a #2 Phillips driver recess, a metric thread of .138-32 (632), and a bright nickel over copper flash finish. The fastener installs into sheet materials up to 0.060 in. thick, with a minimum hole size of 0.040 in. and a minimum edge distance of 0.28 in. The screw has a knurled shank and includes a carbon steel body with a 300 series stainless steel spring. Retainer pushout resistance exceeds 105 lbs. in aluminum and 130 lbs. in cold-rolled steel. Installed height above the sheet is 0.520 in. The part is intended for applications requiring tool or hand operation and compliant with ASME B1.1, 2A and ASME B1.13M, 6g thread standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-632-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-632-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-632-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-632-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-632-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details