PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61-032-0-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, featuring a #2 Phillips driver recess and a Black Nitride finish (AMS2753, Section 3) on the knob, retainer, and screw. It has a 1/4-32 thread size and is designed for installation in sheet materials up to 0.060 inches thick with a minimum hole size of 0.038 inches. The part includes a carbon steel screw and retainer with a 300 series stainless steel spring, and its installed height above the sheet is 0.530 inches. The shoulder provides a positive stop during installation.

Datasheet Summary
Powered by GS/AI

The PF61-032-0-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, featuring a #2 Phillips driver recess and a Black Nitride finish (AMS2753, Section 3) on the knob, retainer, and screw. It has a 1/4-32 thread size and is designed for installation in sheet materials up to 0.060 inches thick with a minimum hole size of 0.038 inches. The part includes a carbon steel screw and retainer with a 300 series stainless steel spring, and its installed height above the sheet is 0.530 inches. The shoulder provides a positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-032-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-032-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-032-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-M6-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details