PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-032-0-BN-2 is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for installation into sheet metal up to 0.058 inches thick with a minimum hole size of 0.038 inches and minimum edge distance of 0.28 inches. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3) and a 300 series stainless spring. The part uses a .190-32 thread and installs into 0.038 inch material with a total installed height of 0.290 inches. The knob has a dimpled retainer for positive stop during installation and is compatible with steel sheet hardness up to 100 HRA. It is part of the PF60 series, which includes variants with different thread sizes and finishes.

Datasheet Summary
Powered by GS/AI

PF61-032-0-BN-2 is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for installation into sheet metal up to 0.058 inches thick with a minimum hole size of 0.038 inches and minimum edge distance of 0.28 inches. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3) and a 300 series stainless spring. The part uses a .190-32 thread and installs into 0.038 inch material with a total installed height of 0.290 inches. The knob has a dimpled retainer for positive stop during installation and is compatible with steel sheet hardness up to 100 HRA. It is part of the PF60 series, which includes variants with different thread sizes and finishes.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-032-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-032-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-032-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details